Cinch Connectivity Solutions / Trompeter SPC8P-222
- 收藏
- 对比
SPC8P-222
465-SPC8P-222
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors Size 8 Twinax Pin Jack
1最小包装量--
SPC8P-222详情
Cinch Connectivity Solutions / Trompeter SPC8P-222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Frequency
-
Mounting Styles
Cable Mount / Free Hanging
Cable Types
Raychem 10613
Unit Weight
0.351472 oz
性别
Jack (Pin)
触点类型
Pin
方向
Straight
终端样式
Crimp
极性
-
阻抗
Non-Constant
产品
Contacts
无线电频率系列
Twinax
知识产权评级
-
SPC8P-222拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。