Cinch Connectivity Solutions / Trompeter TN2TA
- 收藏
- 对比
TN2TA
465-TN2TA
同轴连接器(射频)- 适配器
--
大陆
立即发货

RF Adapters - Tee Cinch Connector
1最小包装量--
TN2TA详情
Cinch Connectivity Solutions / Trompeter TN2TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 1 RF Series
TRT
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Side 2 RF Series
TRT
Side 2 Gender
Plug (Male)
Side 2 Polarity
Normal
Side 3 RF Series
TRT
Side 3 Gender
Jack (Female)
Maximum Frequency
500 MHz
Contact Materials
铍铜
Factory Pack QuantityFactory Pack Quantity
1
连接器类型
TRT TRT TRT
阻抗
Non-Constant
外壳电镀
Gold
TN2TA拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions







哦! 它是空的。