Cinch Connectivity Solutions / Trompeter TPT-1-78
- 收藏
- 对比
TPT-1-78
465-TPT-1-78
同轴连接器(RF)- 配件
--
大陆
立即发货

RF Connector Accessories Jack Term 78Ohm
1最小包装量--
TPT-1-78详情
Cinch Connectivity Solutions / Trompeter TPT-1-78重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
RoHS
Non-Compliant
性别
Jack
阻抗
78 Ohms
本体饰面
Nickel
TPT-1-78拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Trompeter
Emerson Aim-Cambridge
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions







哦! 它是空的。