Cinch Connectivity Solutions / Trompeter UPL95-6A
- 收藏
- 对比
UPL95-6A
465-UPL95-6A
同轴连接器(射频)
--
大陆
立即发货

UPL95-6A datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
UPL95-6A详情
Cinch Connectivity Solutions / Trompeter UPL95-6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Coupling Mechanism
Threaded
Mounting Styles
Cable Mount / Free Hanging
Cable Types
RG-8, 11
性别
Plug (Pin)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
75 Ohms
触点终端
Crimp
本体饰面
Nickel
产品
Connectors
无线电频率系列
N型
知识产权评级
-
UPL95-6A拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。