Cinch Connectivity Solutions Vitelec VBI20-2031
- 收藏
- 对比
VBI20-2031
465-VBI20-2031
同轴连接器(射频)
--
大陆
立即发货

CONN BNC PLUG SOLDER
1最小包装量--
VBI20-2031详情
Cinch Connectivity Solutions Vitelec VBI20-2031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Tray
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Plug, Male Pin
紧固类型
卡口锁
连接器样式
BNC
端口的数量
1
触点终端
Solder
电缆组件
RG-59
特征
Isolated
RoHS状态
符合RoHS标准
VBI20-2031拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。