Cinch Connectivity Solutions Vitelec VTS10-2051
- 收藏
- 对比
VTS10-2051
465-VTS10-2051
同轴连接器(射频)
--
大陆
立即发货

CONN TNC PLUG
1最小包装量--
VTS10-2051详情
Cinch Connectivity Solutions Vitelec VTS10-2051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Contact Finish Mating
GOLD
Contact Materials
BRASS
包装
Bulk
JESD-609代码
e4
零件状态
活跃
ECCN 代码
EAR99
连接器类型
Plug, Male Pin
紧固类型
Threaded
Reach合规守则
compliant
连接器样式
TNC
端口的数量
1
触点表面处理 终端
GOLD
电缆组件
RG-58
屏蔽终止
Clamp
VTS10-2051拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。