Cirrus Logic CDB40N02L
- 收藏
- 对比
CDB40N02L
472-CDB40N02L
无类别的
--
大陆
立即发货

CDB40N02L datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CDB40N02L详情
Cirrus Logic CDB40N02L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CDB40N02L拓展信息







哦! 它是空的。