Cirrus Logic CDB61583
- 收藏
- 对比
CDB61583
472-CDB61583
无类别的
--
大陆
立即发货

Interface Development Tools Eval board for CS61583
1最小包装量--
添加到询价列表
CDB61583详情
Cirrus Logic CDB61583重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CDB61583拓展信息







哦! 它是空的。