Cirrus Logic CK5205-A1
- 收藏
- 对比
CK5205-A1
472-CK5205-A1
无类别的
--
大陆
立即发货

CK5205-A1 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CK5205-A1详情
Cirrus Logic CK5205-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
CK5205-A1拓展信息







哦! 它是空的。