Cirrus Logic CLFP6131
- 收藏
- 对比
CLFP6131
472-CLFP6131
无类别的
--
大陆
立即发货

CLFP6131 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CLFP6131详情
Cirrus Logic CLFP6131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
Rohs Code
无
Manufacturer Part Number
CL-FP6131
Manufacturer
Cirrus Logic
Part Life Cycle Code
活跃
Ihs Manufacturer
CIRRUS LOGIC INC
Risk Rank
5.78
达到SVHC
compliant
CLFP6131拓展信息







哦! 它是空的。