Cirrus Logic CS42L42-CNZR-A0
- 收藏
- 对比
CS42L42-CNZR-A0
472-CS42L42-CNZR-A0
无类别的
--
大陆
立即发货

CS42L42-CNZR-A0 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS42L42-CNZR-A0详情
Cirrus Logic CS42L42-CNZR-A0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
32
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CS42L42-CNZR-A0拓展信息







哦! 它是空的。