Cirrus Logic CS4334K CS4340-KS CS4955-CQ
- 收藏
- 对比
CS4334K CS4340-KS CS4955-CQ
472-CS4334K CS4340-KS CS4955-CQ
无类别的
--
大陆
立即发货

CS4334K CS4340-KS CS4955-CQ datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS4334K CS4340-KS CS4955-CQ详情
Cirrus Logic CS4334K CS4340-KS CS4955-CQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CS4334K CS4340-KS CS4955-CQ拓展信息







哦! 它是空的。