Cirrus Logic CS5342-CZZR , ML61C302PR
- 收藏
- 对比
CS5342-CZZR , ML61C302PR
472-CS5342-CZZR , ML61C302PR
无类别的
--
大陆
立即发货

CS5342-CZZR , ML61C302PR datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS5342-CZZR , ML61C302PR详情
Cirrus Logic CS5342-CZZR , ML61C302PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CS5342-CZZR , ML61C302PR拓展信息







哦! 它是空的。