Cirrus Logic CS53L32-KZR
- 收藏
- 对比
CS53L32-KZR
472-CS53L32-KZR
无类别的
--
大陆
立即发货

CS53L32-KZR datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS53L32-KZR详情
Cirrus Logic CS53L32-KZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6900 - 6900
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 630
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CS53L32-KZR拓展信息







哦! 它是空的。