Cirrus Logic CS54723A-ISZR/AZ
- 收藏
- 对比
CS54723A-ISZR/AZ
472-CS54723A-ISZR/AZ
无类别的
--
大陆
立即发货

CS54723A-ISZR/AZ datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS54723A-ISZR/AZ详情
Cirrus Logic CS54723A-ISZR/AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
55
Rated operation power at AC-3, 400 V
45
Rated permanent current Iu
100
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Star-delta switch
CS54723A-ISZR/AZ拓展信息







哦! 它是空的。