Cirrus Logic CS61535B-IL1
- 收藏
- 对比
CS61535B-IL1
472-CS61535B-IL1
无类别的
--
大陆
立即发货

CS61535B-IL1 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS61535B-IL1详情
Cirrus Logic CS61535B-IL1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 16
Overvoltage category
3
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 10
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
频率
50 - 60
CS61535B-IL1拓展信息







哦! 它是空的。