Cirrus Logic CS8414-CSZ SOP28
- 收藏
- 对比
CS8414-CSZ SOP28
472-CS8414-CSZ SOP28
无类别的
--
大陆
立即发货

CS8414-CSZ SOP28 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS8414-CSZ SOP28详情
Cirrus Logic CS8414-CSZ SOP28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
28.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
283
Min. permitted bending radius, stationary application/permanent installation
142
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
CS8414-CSZ SOP28拓展信息







哦! 它是空的。