Cirrus Logic CS8900A-CQ32
- 收藏
- 对比
CS8900A-CQ32
472-CS8900A-CQ32
无类别的
--
大陆
立即发货

CS8900A-CQ32 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CS8900A-CQ32详情
Cirrus Logic CS8900A-CQ32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
3300 - 3300
Overload release current setting
100 - 220
With thermal protection
有
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Electronic
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
220
Type of control element
Other
With integrated under voltage release
无
深度
86
宽度
105
高度
161
CS8900A-CQ32拓展信息







哦! 它是空的。