Cirrus Logic CX5550 LRS1828
- 收藏
- 对比
CX5550 LRS1828
472-CX5550 LRS1828
无类别的
--
大陆
立即发货

CX5550 LRS1828 datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
CX5550 LRS1828详情
Cirrus Logic CX5550 LRS1828重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 80
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
CX5550 LRS1828拓展信息







哦! 它是空的。