Cirrus Logic GD5428-80QC-A
- 收藏
- 对比
GD5428-80QC-A
472-GD5428-80QC-A
无类别的
--
大陆
立即发货

GD5428-80QC-A datasheet pdf and Unclassified product details from Cirrus Logic stock available at utmel
1最小包装量--
GD5428-80QC-A详情
Cirrus Logic GD5428-80QC-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
10.1
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
GD5428-80QC-A拓展信息







哦! 它是空的。