X1311FR-40-C43D24详情
CIT X1311FR-40-C43D24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-10 - 50
Rated current In
1.025
Permitted cable outer temperature during assembling/handling
-10 - 50
Degree of protection (IP)
Other
Material of contact surface
Other
0个相似型号
X1311FR-40-C43D24拓展信息








哦! 它是空的。