X1502H-06-N0详情
CIT X1502H-06-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Lacquered
Nominal voltage
230
Type of fastening
Mounting with claw
Material quality
Other
Imprint
Other
Transparent
无
Model
Other
触点
1 make contact (NO)
0个相似型号
X1502H-06-N0拓展信息








哦! 它是空的。