X2000H-14-N0详情
CIT X2000H-14-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
功能
Continuous light
0个相似型号
X2000H-14-N0拓展信息
X2000H-14-N0详情
CIT X2000H-14-N0重要参数规格及、参数值,及相似型号如下:
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
功能
Continuous light
X2000H-14-N0拓展信息