Citizen Finetech Miyota CB4807
- 收藏
- 对比
CB4807
474-CB4807
无类别的
--
大陆
立即发货

CB4807 datasheet pdf and Unclassified product details from Citizen Finetech Miyota stock available at utmel
1最小包装量--
CB4807详情
Citizen Finetech Miyota CB4807重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
1250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
500 - 1250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
12500 - 12500
Type of electrical connection of main circuit
Screw connection
CB4807拓展信息







哦! 它是空的。