Citizen Finetech Miyota CL-426
- 收藏
- 对比
CL-426
474-CL-426
无类别的
--
大陆
立即发货

CL-426 datasheet pdf and Unclassified product details from Citizen Finetech Miyota stock available at utmel
1最小包装量--
CL-426详情
Citizen Finetech Miyota CL-426重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
380 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
CL-426拓展信息







哦! 它是空的。