Citizen Finetech Miyota CL505A
- 收藏
- 对比
CL505A
474-CL505A
无类别的
--
大陆
立即发货

CL505A datasheet pdf and Unclassified product details from Citizen Finetech Miyota stock available at utmel
1最小包装量--
CL505A详情
Citizen Finetech Miyota CL505A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
13.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
133
Min. permitted bending radius, stationary application/permanent installation
67
Nominal voltage U
1000
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
CL505A拓展信息







哦! 它是空的。