Citizen Finetech Miyota CL-776A3
- 收藏
- 对比
CL-776A3
474-CL-776A3
无类别的
--
大陆
立即发货

CL-776A3 datasheet pdf and Unclassified product details from Citizen Finetech Miyota stock available at utmel
1最小包装量--
CL-776A3详情
Citizen Finetech Miyota CL-776A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Insulation displacement connection
Ambient temperature
-25 - 60
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
1
Degree of protection (IP), mounted
IP20
CL-776A3拓展信息







哦! 它是空的。