Citizen Finetech Miyota CL-E720DTEBNC
- 收藏
- 对比
CL-E720DTEBNC详情
Citizen Finetech Miyota CL-E720DTEBNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
不锈钢
Side 2 Polarity
Normal
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
SMA
Side 2 Gender
Plug (Male)
Mounting Styles
Panel
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Side 1 RF Series
SSMA
Part # Aliases
80310706
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Side 1 Body Style
Bulkhead
RoHS
Details
Side 2 Body Style
Bulkhead
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Passivated
适配器样式
Straight
产品类别
RF Adapters - Between Series
CL-E720DTEBNC拓展信息








哦! 它是空的。