Citizen Finetech Miyota CM2485NA
- 收藏
- 对比
CM2485NA
474-CM2485NA
无类别的
--
大陆
立即发货

CM2485NA datasheet pdf and Unclassified product details from Citizen Finetech Miyota stock available at utmel
1最小包装量--
添加到询价列表
CM2485NA详情
Citizen Finetech Miyota CM2485NA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CM2485NA拓展信息







哦! 它是空的。