Citizen Finetech Miyota CSA30919.200.000BBEB
- 收藏
- 对比
CSA30919.200.000BBEB
474-CSA30919.200.000BBEB
无类别的
--
大陆
立即发货

CSA30919.200.000BBEB datasheet pdf and Unclassified product details from Citizen Finetech Miyota stock available at utmel
1最小包装量--
CSA30919.200.000BBEB详情
Citizen Finetech Miyota CSA30919.200.000BBEB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
CSA30919.200.000BBEB拓展信息







哦! 它是空的。