Citizen Finetech Miyota PC-084100C
- 收藏
- 对比
PC-084100C
474-PC-084100C
铝电解电容器
--
大陆
立即发货

Adapter, Car (CMP-20/30)
1最小包装量--
PC-084100C详情
Citizen Finetech Miyota PC-084100C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AH330P6W
Approvals
cULus
Manufacturer
Arrow-Hart
额定电流
30 Amps
电压
250
极数
2
连接类型
Plug
知识产权评级
IP67/IP69K
PC-084100C拓展信息
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota
Citizen Finetech Miyota







哦! 它是空的。