7208J2Z3BE2详情
C&K 7208J2Z3BE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Nickel
房屋材料
N/A/Stainless Steel
Mounting Styles
Panel
Operating Temperature Max Deg. C
85C
Pole Throw Configuration
DPDT
DC Voltage Rating (Max)
20
Switch Configuration
ON None Mom
Operating Temp Range
-30C to 85C
AC Voltage Rating (Max)
20
Actuator Style
Lever
Operating Temperature Min Deg. C
-30C
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Switches
Brand
C&K
RoHS
Details
包装
Bulk
子类别
Switches
端子类型
快速连接
产品类别
翘板开关
产品类别
翘板开关
7208J2Z3BE2拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K









哦! 它是空的。