AP4D206TWBE详情
C&K AP4D206TWBE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
D2H-H3SS
Manufacturer
Barksdale Control Products
Seal
无
Mounting Styles
Threaded Body
Actuator Style
Dome Convex
Contact Materials
Gold
ActuatorColor
Black
Terminal Seal
Epoxy
Factory Pack QuantityFactory Pack Quantity
10
Illuminated
Illuminated
Brand
C&K
系列
AP
终端
12 Inch Wire Leads 22AWG
子类别
Switches
触点类型
单刀双掷
额定电流
10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC
开关功能
OFF - (ON)
照明
Green
产品类别
Pushbuttons
产品类别
按钮开关
AP4D206TWBE拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。