C025-8902-001C详情
C&K C025-8902-001C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
DM and DMA Series Shell Size B D-Sub Connectors
Filtered
-
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer Part Number
C025-8902-001C
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.72
类型
防尘盖
性别
Female
Reach合规守则
compliant
连接器支持类型
连接器附件
产品
Accessories
长度
41.75 mm
C025-8902-001C拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。