C831G详情
C&K C831G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Nominal voltage
250
Number of contacts as normally open contact
1
Type of fastening
Screw mounting
Number of contacts as normally closed contact
0
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
触点
1 make contact (NO)
C831G拓展信息








哦! 它是空的。