CA1UA详情
C&K CA1UA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Lengthwise slotted
有
Bending strength
Flexible
Bending radius, static
135
Flame accelerating
无
Oil resistant
无
Approved according to CSA
无
Closable (two-part)
有
Material quality
Polyamide 6
Nominal diameter
42.5
Approved according to UR
有
Approved according to DIN EN 61386-23
无
防紫外线
有
CA1UA拓展信息








哦! 它是空的。