CDT3200-7详情
C&K CDT3200-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
With light source
有
Transparent
无
Material quality
Other
Type of fastening
Mounting with claw and screw
Nominal voltage
230
Surface protection
Lacquered
0个相似型号
CDT3200-7拓展信息








哦! 它是空的。