CKT001790详情
C&K CKT001790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
315 - 630
CKT001790拓展信息








哦! 它是空的。