DA103J11S115QF8详情
C&K DA103J11S115QF8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
DA103J11S115QF8
Manufacturer
C&K
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.7
Manufacturer Series
DA
开关类型
摇臂开关
达到SVHC
compliant
0个相似型号
DA103J11S115QF8拓展信息








哦! 它是空的。