DDM78PNMBFR022详情
C&K DDM78PNMBFR022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Switches
Brand
C&K
Manufacturer Part Number
DDM78PNMB-FR022
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.63
Manufacturer Series
D
连接器类型
D 超微型连接器
性别
Female
子类别
D-Sub Connectors
Reach合规守则
compliant
接头数量
18
触点样式
Socket
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
DDM78PNMBFR022拓展信息








哦! 它是空的。