LCS012S26PDC详情
C&K LCS012S26PDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
C&K Switches
Illuminated
Non-Illuminated
Brand
C&K
Rohs Code
有
Manufacturer Part Number
LCS012S26PDC
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.8
子类别
Switches
开关类型
SNAP ACTING/LIMIT SWITCH
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
达到SVHC
compliant
LCS012S26PDC拓展信息








哦! 它是空的。