M24308/8-423详情
C&K M24308/8-423重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks, 1 Day
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Switches
Brand
C&K
Manufacturer Part Number
M24308/8-423
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.69
Manufacturer Series
M24308/8
连接器类型
D 超微型连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
compliant
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M24308/8-423拓展信息








哦! 它是空的。