MDMB-CTPIN02详情
C&K MDMB-CTPIN02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper Alloy
Filtered
-
Factory Pack QuantityFactory Pack Quantity
250
终端样式
Crimp
触点性别
Pin (Male)
线规
24 AWG, 25 AWG, 26 AWG, 28 AWG, 2X28 AWG
0个相似型号
MDMB-CTPIN02拓展信息
C331-8754-000D
C&K
C330-8996-101H
C&K
340100501B
C&K
C330-8996-101D
C&K
C330-8997-101D
C&K
340100502B
C&K
C031-8996-101D
C&K
340107804B
C&K
340107803B
C&K
C031-8997-101H
C&K








哦! 它是空的。