SDB08H0BD详情
C&K SDB08H0BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M16 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
Mounting Styles
PCB 安装
Manufacturer
C&K Switches
Illuminated
Non-Illuminated
Brand
C&K
系列
SDB
子类别
Switches
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
SDB08H0BD拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。