SS-22F23-G 8详情
C&K SS-22F23-G 8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
104 mm
Minimum Cable Diameter (mm)
85 mm
Angle
Straight
Manufacturer Part Number
ADE4M1103NPNK1
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
Package
Bulk
厂商
C&K
Product Status
Obsolete
系列
-
组成
Metallic
SS-22F23-G 8拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。