T1643详情
C.K T1643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ABS
Type of container
case
Kind of container
tool case
Colour
black
Body dimensions
480x326x175mm
Usable dimensions
460x310x160mm
Case features1
water-resistant
Case features
coded lock closing
Gross weight
5171.2g
0个相似型号
T1643拓展信息








哦! 它是空的。