T2943S4详情
C.K T2943S4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of power tool accessories
drill set
Kind of drill bit
for wood
Tools application1
wood
Tools application
chipboard
Kind of holder
1/4" (E6,3mm)
Drill diameter1
30mm
Drill diameter
16mm
Quantity in set/package
4pcs.
Gross weight
519.1g
0个相似型号
T2943S4拓展信息








哦! 它是空的。