T3120 0611详情
C.K T3120 0611重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
steel
Type of power tool accessories
drill bit
Kind of drill bit
for concrete
Tools application
concrete
Drill diameter
6mm
Tip material
cemented carbide
Kind of holder
SDS-Plus®
Working part length
50mm
Gross weight
39.4g
长度
0.11m
0个相似型号
T3120 0611拓展信息








哦! 它是空的。