T3120 1830详情
C.K T3120 1830重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
steel
Type of power tool accessories
drill bit
Kind of drill bit
for concrete
Tools application
concrete
Drill diameter
18mm
Tip material
cemented carbide
Kind of holder
SDS-Plus®
Working part length
250mm
Gross weight
300g
长度
0.3m
0个相似型号
T3120 1830拓展信息








哦! 它是空的。