注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥261.324917
10
¥246.532942
100
¥232.578243
500
¥219.413444
1000
¥206.993808
T3131详情
C.K T3131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
steel
Type of power tool accessories
drill set
Kind of drill bit
for concrete
Kind of package
bag
Tools application
concrete
Tip material
cemented carbide
Drill size (diameter | lenght)1
7 | 150mm
Drill size (diameter | lenght)
4 | 75mm
Quantity in set/package
25pcs.
Gross weight
533.7g
T3131拓展信息







哦! 它是空的。